EPCOS AG 22uH 560mA Inductor and Choke B78108S1223K

Description
RF Inductors - Leaded 22uH 560mA 0.74ohms Product overview: B78108S1223K from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uH, 560mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22uH, 560mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B78108S1223K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Inductors - Leaded 22uH 560mA 0.74ohms Product overview: B78108S1223K from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uH, 560mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22uH, 560mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B78108S1223K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22uH 560mA Inductor and Choke - 71-B78108S1223K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22uH 560mA Inductor and Choke
71-B78108S1223K
22uH 560mA Inductor and Choke 71-B78108S1223K
RF Inductors - Leaded 22uH 560mA 0.74ohms Product overview: B78108S1223K from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uH, 560mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22uH, 560mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B78108S1223K can be used for catalog matching and distributor lookup.

RF Inductors - Leaded 22uH 560mA 0.74ohms Product overview: B78108S1223K from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uH, 560mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22uH, 560mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B78108S1223K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - B78108S1223K - 1089613-B78108S1223K - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - B78108S1223K
1089613-B78108S1223K
Fixed Inductors - B78108S1223K 1089613-B78108S1223K
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1089613-B78108S1223K Packaging: Tape & Reel (TR) Current Rating: 560 mA Length: 11.5 mm Shielding: Unshielded Inductance: 22 µH Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 10 % Test Frequency: 100 kHz Core Material: Ferrite Military Standard: Not Self Resonant Frequency: 13 MHz DC Current: 560 mA Resistance: 740 mΩ Number of Pins: 2 Diameter: 4 mm Categories: Fixed Inductors DC Resistance (DCR): 740 mΩ Case / Package: Axial Alternative Parts (Cross-Reference): BRL3225T220K; SDR0703-220KL; 77F220K-TR-RC; RLB0608-220KL; CBC3225T220KRV; AISC-1210H-220K-TB78 108-S1223-K; B78108S1223K000; B78108S1223K000.; Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Lead Free: Yes Max DC Current: 560 mA RoHS: Compliant Radiation Hardening: No Schedule B: 8504500000, 8504500000 REACH SVHC: No SVHC Lead Length: 25 mm Q Factor: 55 Inductance Tolerance: 10 % Lead/Base Style: Axial

Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1089613-B78108S1223K
Packaging: Tape & Reel (TR)
Current Rating: 560 mA
Length: 11.5 mm
Shielding: Unshielded
Inductance: 22 µH
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 10 %
Test Frequency: 100 kHz
Core Material: Ferrite
Military Standard: Not
Self Resonant Frequency: 13 MHz
DC Current: 560 mA
Resistance: 740 mΩ
Number of Pins: 2
Diameter: 4 mm
Categories: Fixed Inductors
DC Resistance (DCR): 740 mΩ
Case / Package: Axial
Alternative Parts (Cross-Reference): BRL3225T220K; SDR0703-220KL; 77F220K-TR-RC; RLB0608-220KL; CBC3225T220KRV; AISC-1210H-220K-TB78108-S1223-K; B78108S1223K000; B78108S1223K000.;
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
Max DC Current: 560 mA
RoHS: Compliant
Radiation Hardening: No
Schedule B: 8504500000, 8504500000
REACH SVHC: No SVHC
Lead Length: 25 mm
Q Factor: 55
Inductance Tolerance: 10 %
Lead/Base Style: Axial

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B78108S1223K 1089613-B78108S1223K
Product Name 22uH 560mA Inductor and Choke Fixed Inductors - B78108S1223K
Technology RF Choke Standard
Core Material Ferrite Ferrite
Inductance Range 22 microH 22 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Packing Method Reel Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-101R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0300 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers