EPCOS AG Fixed Inductors B78108S1222K000

Description
2.2µH Unshielded Wirewound Inductor 1A 250mOhm Max Axial
Request a Quote Datasheet
Description
2.2µH Unshielded Wirewound Inductor 1A 250mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-5556-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5556-1-ND
Fixed Inductors 495-5556-1-ND
2.2µH Unshielded Wirewound Inductor 1A 250mOhm Max Axial

2.2µH Unshielded Wirewound Inductor 1A 250mOhm Max Axial

Buy Now Datasheet
Fixed Inductors - 495-5556-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5556-2-ND
Fixed Inductors 495-5556-2-ND
2.2µH Unshielded Wirewound Inductor 1A 250mOhm Max Axial

2.2µH Unshielded Wirewound Inductor 1A 250mOhm Max Axial

Buy Now Datasheet
2.2uH 1MHz 1A Inductor and Choke - 71-B78108S1222K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2uH 1MHz 1A Inductor and Choke
71-B78108S1222K000
2.2uH 1MHz 1A Inductor and Choke 71-B78108S1222K000
RF Choke Drum Core 2.2uH 10% 1MHz 55Q-Factor Ferrite 1A 0.25Ohm DCR AXL T/R Product overview: B78108S1222K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uH, 1MHz, 1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2uH, 1MHz, 1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B78108S1222K000 can be used for catalog matching and distributor lookup.

RF Choke Drum Core 2.2uH 10% 1MHz 55Q-Factor Ferrite 1A 0.25Ohm DCR AXL T/R Product overview: B78108S1222K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uH, 1MHz, 1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2uH, 1MHz, 1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B78108S1222K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 2.2Uh, 1A, 140Mhz, Axial Rohs Compliant Epcos - 73AJ2439 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, 1A, 140Mhz, Axial Rohs Compliant Epcos
73AJ2439
Inductor, 2.2Uh, 1A, 140Mhz, Axial Rohs Compliant Epcos 73AJ2439
INDUCTOR, 2.2UH, 1A, 140MHZ, AXIAL ROHS COMPLIANT: YES

INDUCTOR, 2.2UH, 1A, 140MHZ, AXIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-5556-1-ND 71-B78108S1222K000 73AJ2439
Product Name Fixed Inductors 2.2uH 1MHz 1A Inductor and Choke Inductor, 2.2Uh, 1A, 140Mhz, Axial Rohs Compliant Epcos
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
DCR 0.2500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0603LS (1608) Ferrite Chip Inductors - 0603LS-103 0603LS-103XJRC , 0603LS-103XGRC - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ceramic; Ferrite; Ceramic/Ferrite
Application RF Choke
View Details
Fixed Inductors - RC-3-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Common Mode Chokes - 486-3124-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers