1.8mH Unshielded Wirewound Inductor 95mA 26Ohm Max Axial
1.8mH Unshielded Wirewound Inductor 95mA 26Ohm Max Axial
INDUCTOR, 1800UH, 0.095A, 1.2MHZ, AXIAL ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 495-5555-1-ND | 73AJ2438 |
| Product Name | Fixed Inductors | Inductor, 1800Uh, 0.095A, 1.2Mhz, Axial Rohs Compliant Epcos |
| Mounting Option | Through Hole | |
| Core Material | Ferrite; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 5 (+/- %) | |
| DCR | 26 ohms |