Manufacturer: EPCOS (TDK)
Win Source Part Number: 1021692-B78108S1154J
Packaging: Reel - TR
Type: Wirewound
Current Rating: 280mA
Inductance: 150μH
Mounting: Through Hole
Tolerance: ±5%
Material - Core: Ferrite
Q @ Freq: 70 @ 796kHz
Frequency - Self Resonant: 4.2MHz
Frequency - Test: 796kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 2.8 Ohm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: Axial
Dimension: 0.157" Dia x 0.362" L (4.00mm x 9.20mm)
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
150µH Unshielded Wirewound Inductor 280mA 2.8Ohm Max Axial
150µH Unshielded Wirewound Inductor 280mA 2.8Ohm Max Axial
RF Choke Drum Core 150uH 5% 100KHz 70Q-Factor Ferrite 0.28A 2.8Ohm DCR AXL T/R Product overview: B78108S1154J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uH, 100KHz, 0.28A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150uH, 100KHz, 0.28A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B78108S1154J000 can be used for catalog matching and distributor lookup.
INDUCTOR, 150UH, 0.28A, 4.2MHZ, AXIAL ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1021692-B78108S1154J000 | 495-5552-2-ND | 71-B78108S1154J000 | 73AJ2435 |
| Product Name | Fixed Inductors - B78108S1154J000 | Fixed Inductors | 150uH 100KHz 0.28A Inductor and Choke | Inductor, 150Uh, 0.28A, 4.2Mhz, Axial Rohs Compliant Epcos |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |||
| Mounting Option | Through Hole | Through Hole | Through Hole | |
| Technology | Standard; Wirewound | RF Choke | ||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | |
| Application | RF Choke |