EPCOS AG Fixed Inductors B78108S1152J000

Description
1.5µH Unshielded Wirewound Inductor 1.1A 200mOhm Max Axial
Request a Quote Datasheet
Description
1.5µH Unshielded Wirewound Inductor 1.1A 200mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B78108S1152J000TR-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Unshielded Wirewound Inductor 1.1A 200mOhm Max Axial

1.5µH Unshielded Wirewound Inductor 1.1A 200mOhm Max Axial

Buy Now Datasheet
Fixed Inductors - 495-B78108S1152J000CT-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Unshielded Wirewound Inductor 1.1A 200mOhm Max Axial

1.5µH Unshielded Wirewound Inductor 1.1A 200mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 495-B78108S1152J000TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0402CS-3N3XJRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.1500 ohms
View Details
2 suppliers
Dual SMD 2mH 900mA Inductor and Choke - 839-DKFS-6248-0102 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 2000 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers