EPCOS AG Fixed Inductors B78108S1124J000

Description
120µH Unshielded Wirewound Inductor 300mA 2.4Ohm Max Axial
Request a Quote Datasheet
Description
120µH Unshielded Wirewound Inductor 300mA 2.4Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-75945-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-75945-1-ND
Fixed Inductors 495-75945-1-ND
120µH Unshielded Wirewound Inductor 300mA 2.4Ohm Max Axial

120µH Unshielded Wirewound Inductor 300mA 2.4Ohm Max Axial

Buy Now Datasheet
Fixed Inductors - 495-75945-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-75945-2-ND
Fixed Inductors 495-75945-2-ND
120µH Unshielded Wirewound Inductor 300mA 2.4Ohm Max Axial

120µH Unshielded Wirewound Inductor 300mA 2.4Ohm Max Axial

Buy Now Datasheet
120UH 300MA 2.4 OHM Inductor and Choke - 71-B78108S1124J000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120UH 300MA 2.4 OHM Inductor and Choke
71-B78108S1124J000
120UH 300MA 2.4 OHM Inductor and Choke 71-B78108S1124J000
FIXED IND 120UH 300MA 2.4 OHM TH Product overview: B78108S1124J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120UH, 300MA, 2.4 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120UH, 300MA, 2.4 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B78108S1124J000 can be used for catalog matching and distributor lookup.

FIXED IND 120UH 300MA 2.4 OHM TH Product overview: B78108S1124J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120UH, 300MA, 2.4 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120UH, 300MA, 2.4 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B78108S1124J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rf Choke, 120Uh, 5%, 4.5Mhz, 0.3A, Axial Rohs Compliant Epcos - 69AH6890 - Newark, An Avnet Company
Chicago, IL, United States
Rf Choke, 120Uh, 5%, 4.5Mhz, 0.3A, Axial Rohs Compliant Epcos
69AH6890
Rf Choke, 120Uh, 5%, 4.5Mhz, 0.3A, Axial Rohs Compliant Epcos 69AH6890
RF CHOKE, 120UH, 5%, 4.5MHZ, 0.3A, AXIAL ROHS COMPLIANT: YES

RF CHOKE, 120UH, 5%, 4.5MHZ, 0.3A, AXIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number 495-75945-1-ND 71-B78108S1124J000 69AH6890
Product Name Fixed Inductors 120UH 300MA 2.4 OHM Inductor and Choke Rf Choke, 120Uh, 5%, 4.5Mhz, 0.3A, Axial Rohs Compliant Epcos
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0036uH 250MHz 0.7A Inductor and Choke - 71-0603CS-3N6XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0036 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
Common Mode Chokes - CMT908-V2-B-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - 486-3-127-625-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details