EPCOS AG Fixed Inductors B78108S1105J009

Description
1mH Unshielded Wirewound Inductor 130mA 14Ohm Max Axial
Request a Quote Datasheet
Description
1mH Unshielded Wirewound Inductor 130mA 14Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-76030-3-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-76030-3-ND
Fixed Inductors 495-76030-3-ND
1mH Unshielded Wirewound Inductor 130mA 14Ohm Max Axial

1mH Unshielded Wirewound Inductor 130mA 14Ohm Max Axial

Buy Now Datasheet
Fixed Inductors - 495-76030-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-76030-1-ND
Fixed Inductors 495-76030-1-ND
1mH Unshielded Wirewound Inductor 130mA 14Ohm Max Axial

1mH Unshielded Wirewound Inductor 130mA 14Ohm Max Axial

Buy Now Datasheet
Rf Choke, 1Mh, 5%, 1.6Mhz, 0.13A, Axial Rohs Compliant Epcos - 69AH6889 - Newark, An Avnet Company
Chicago, IL, United States
Rf Choke, 1Mh, 5%, 1.6Mhz, 0.13A, Axial Rohs Compliant Epcos
69AH6889
Rf Choke, 1Mh, 5%, 1.6Mhz, 0.13A, Axial Rohs Compliant Epcos 69AH6889
RF CHOKE, 1MH, 5%, 1.6MHZ, 0.13A, AXIAL ROHS COMPLIANT: YES

RF CHOKE, 1MH, 5%, 1.6MHZ, 0.13A, AXIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number 495-76030-3-ND 495-76030-1-ND 69AH6889
Product Name Fixed Inductors Fixed Inductors Rf Choke, 1Mh, 5%, 1.6Mhz, 0.13A, Axial Rohs Compliant Epcos
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite; Drum Core, Wirewound
Configuration Fixed Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
DCR 14 ohms 14 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details