EPCOS AG Fixed Inductors B78108S1105J000

Description
1mH Unshielded Wirewound Inductor 130mA 14Ohm Max Axial
Request a Quote Datasheet
Description
1mH Unshielded Wirewound Inductor 130mA 14Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-5550-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5550-2-ND
Fixed Inductors 495-5550-2-ND
1mH Unshielded Wirewound Inductor 130mA 14Ohm Max Axial

1mH Unshielded Wirewound Inductor 130mA 14Ohm Max Axial

Buy Now Datasheet
Fixed Inductors - 495-5550-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5550-1-ND
Fixed Inductors 495-5550-1-ND
1mH Unshielded Wirewound Inductor 130mA 14Ohm Max Axial

1mH Unshielded Wirewound Inductor 130mA 14Ohm Max Axial

Buy Now Datasheet
1000uH 100KHz 0.13A Inductor and Choke - 71-B78108S1105J000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1000uH 100KHz 0.13A Inductor and Choke
71-B78108S1105J000
1000uH 100KHz 0.13A Inductor and Choke 71-B78108S1105J000
RF Choke Drum Core 1000uH 5% 100KHz 50Q-Factor Ferrite 0.13A 14Ohm DCR AXL T/R Product overview: B78108S1105J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uH, 100KHz, 0.13A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1000uH, 100KHz, 0.13A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B78108S1105J000 can be used for catalog matching and distributor lookup.

RF Choke Drum Core 1000uH 5% 100KHz 50Q-Factor Ferrite 0.13A 14Ohm DCR AXL T/R Product overview: B78108S1105J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uH, 100KHz, 0.13A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1000uH, 100KHz, 0.13A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B78108S1105J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - B78108S1105J000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
B78108S1105J000
Fixed Inductors B78108S1105J000
FIXED IND 1MH 130MA 14 OHM TH

FIXED IND 1MH 130MA 14 OHM TH

Supplier's Site Datasheet
Rf Choke, 1Mh, 130Ma, 5%, 1.6Mhz, Smd; Product Range Epcos - 07WX7020 - Newark, An Avnet Company
Chicago, IL, United States
Rf Choke, 1Mh, 130Ma, 5%, 1.6Mhz, Smd; Product Range Epcos
07WX7020
Rf Choke, 1Mh, 130Ma, 5%, 1.6Mhz, Smd; Product Range Epcos 07WX7020
RF CHOKE, 1mH, 130mA, 5%, 1.6MHZ, SMD; Product Range:B78108S BC Series; Inductance:1mH; DC Current Rating:130mA; DC Resistance Max:14ohm; Inductance Tolerance:± 5%; Self Resonant Frequency Min:1.6MHz; RoHS Phthalates Compliant:Yes RoHS Compliant: Yes

RF CHOKE, 1mH, 130mA, 5%, 1.6MHZ, SMD; Product Range:B78108S BC Series; Inductance:1mH; DC Current Rating:130mA; DC Resistance Max:14ohm; Inductance Tolerance:± 5%; Self Resonant Frequency Min:1.6MHz; RoHS Phthalates Compliant:Yes RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 1Mh, 130Ma, 5%, Full Reel; Product Range Epcos - 94W7694 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Mh, 130Ma, 5%, Full Reel; Product Range Epcos
94W7694
Inductor, 1Mh, 130Ma, 5%, Full Reel; Product Range Epcos 94W7694
INDUCTOR, 1MH, 130MA, 5%, FULL REEL; Product Range:B78108S BC Series; Inductance:1mH; DC Current Rating:130mA; DC Resistance Max:14ohm; Inductance Tolerance:± 5%; Self Resonant Frequency Min:1.6MHz; SVHC:Lead (27-Jun-2018); Current RoHS Compliant: Yes

INDUCTOR, 1MH, 130MA, 5%, FULL REEL; Product Range:B78108S BC Series; Inductance:1mH; DC Current Rating:130mA; DC Resistance Max:14ohm; Inductance Tolerance:± 5%; Self Resonant Frequency Min:1.6MHz; SVHC:Lead (27-Jun-2018); Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors Inductors, Coils, and Chokes
Product Number 495-5550-2-ND 71-B78108S1105J000 B78108S1105J000 07WX7020 94W7694
Product Name Fixed Inductors 1000uH 100KHz 0.13A Inductor and Choke Fixed Inductors Rf Choke, 1Mh, 130Ma, 5%, 1.6Mhz, Smd; Product Range Epcos Inductor, 1Mh, 130Ma, 5%, Full Reel; Product Range Epcos
Mounting Option Through Hole Through Hole Through Hole; Through Hole Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
DCR 14 ohms 14 ohms 14 ohms 14 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1910481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 10 microH
Q Factor 70
View Details
Common Mode Chokes - 486-5738-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Ferrite Beads and Chips - 2019-CZP2BFTTE800PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0300 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers