EPCOS AG Fixed Inductors B78108S1103K000

Description
10µH Unshielded Wirewound Inductor 680mA 490mOhm Max Axial
Request a Quote Datasheet
Description
10µH Unshielded Wirewound Inductor 680mA 490mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B78108S1103K000TR-ND - DigiKey
Thief River Falls, MN, United States
10µH Unshielded Wirewound Inductor 680mA 490mOhm Max Axial

10µH Unshielded Wirewound Inductor 680mA 490mOhm Max Axial

Buy Now Datasheet
Fixed Inductors - 495-B78108S1103K000CT-ND - DigiKey
Thief River Falls, MN, United States
10µH Unshielded Wirewound Inductor 680mA 490mOhm Max Axial

10µH Unshielded Wirewound Inductor 680mA 490mOhm Max Axial

Buy Now Datasheet
10uH 1MHz 0.68A Inductor and Choke - 71-B78108S1103K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10uH 1MHz 0.68A Inductor and Choke
71-B78108S1103K000
10uH 1MHz 0.68A Inductor and Choke 71-B78108S1103K000
RF Choke Drum Core 10uH 10% 1MHz 70Q-Factor Ferrite 0.68A 0.49Ohm DCR AXL T/R Product overview: B78108S1103K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH, 1MHz, 0.68A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, 1MHz, 0.68A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B78108S1103K000 can be used for catalog matching and distributor lookup.

RF Choke Drum Core 10uH 10% 1MHz 70Q-Factor Ferrite 0.68A 0.49Ohm DCR AXL T/R Product overview: B78108S1103K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH, 1MHz, 0.68A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, 1MHz, 0.68A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B78108S1103K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Axial Leaded High Frequency Inductor, Rf Choke, B78108S Bc Series, 10 H, 10%, 0.49 Ohm, 680 Ma Rohs Compliant Epcos - 07WX7018 - Newark, An Avnet Company
Chicago, IL, United States
Axial Leaded High Frequency Inductor, Rf Choke, B78108S Bc Series, 10 H, 10%, 0.49 Ohm, 680 Ma Rohs Compliant Epcos
07WX7018
Axial Leaded High Frequency Inductor, Rf Choke, B78108S Bc Series, 10 H, 10%, 0.49 Ohm, 680 Ma Rohs Compliant Epcos 07WX7018
Axial Leaded High Frequency Inductor, RF Choke, B78108S BC Series, 10 H, 10%, 0.49 ohm, 680 mA RoHS Compliant: Yes

Axial Leaded High Frequency Inductor, RF Choke, B78108S BC Series, 10 H, 10%, 0.49 ohm, 680 mA RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 10Uh, 680Ma, 10%, Full Reel; Product Range Epcos - 94W7692 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 680Ma, 10%, Full Reel; Product Range Epcos
94W7692
Inductor, 10Uh, 680Ma, 10%, Full Reel; Product Range Epcos 94W7692
INDUCTOR, 10UH, 680MA, 10%, FULL REEL; Product Range:-; Inductance:10µH; DC Current Rating:680mA; DC Resistance Max:0.49ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:35MHz; SVHC:Lead (27-Jun-2018); Current RoHS Compliant: Yes

INDUCTOR, 10UH, 680MA, 10%, FULL REEL; Product Range:-; Inductance:10µH; DC Current Rating:680mA; DC Resistance Max:0.49ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:35MHz; SVHC:Lead (27-Jun-2018); Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-B78108S1103K000TR-ND 71-B78108S1103K000 07WX7018 94W7692
Product Name Fixed Inductors 10uH 1MHz 0.68A Inductor and Choke Axial Leaded High Frequency Inductor, Rf Choke, B78108S Bc Series, 10 H, 10%, 0.49 Ohm, 680 Ma Rohs Compliant Epcos Inductor, 10Uh, 680Ma, 10%, Full Reel; Product Range Epcos
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
DCR 0.4900 ohms 0.4900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1910188P - RS Components, Ltd.
Specs
Inductance Range 68 microH
Rated DC Current 80 milliamps
Standards and Certifications RoHS
View Details
Fixed Inductors - KQ0805TE68NJ - 1120677-KQ0805TE68NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2105JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details