EPCOS AG 68UH 780MA 900 MOHM Inductor and Choke B78108E1683J009

Description
FIXED IND 68UH 780MA 900 MOHM TH Product overview: B78108E1683J009 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68UH, 780MA, 900 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 68UH, 780MA, 900 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B78108E1683J009 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 68UH 780MA 900 MOHM TH Product overview: B78108E1683J009 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68UH, 780MA, 900 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 68UH, 780MA, 900 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B78108E1683J009 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
68UH 780MA 900 MOHM Inductor and Choke - 71-B78108E1683J009 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
68UH 780MA 900 MOHM Inductor and Choke
71-B78108E1683J009
68UH 780MA 900 MOHM Inductor and Choke 71-B78108E1683J009
FIXED IND 68UH 780MA 900 MOHM TH Product overview: B78108E1683J009 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68UH, 780MA, 900 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 68UH, 780MA, 900 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B78108E1683J009 can be used for catalog matching and distributor lookup.

FIXED IND 68UH 780MA 900 MOHM TH Product overview: B78108E1683J009 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68UH, 780MA, 900 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 68UH, 780MA, 900 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B78108E1683J009 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-76029-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-76029-1-ND
Fixed Inductors 495-76029-1-ND
68µH Unshielded Wirewound Inductor 780mA 900mOhm Max Axial

68µH Unshielded Wirewound Inductor 780mA 900mOhm Max Axial

Buy Now Datasheet
Fixed Inductors - 495-76029-3-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-76029-3-ND
Fixed Inductors 495-76029-3-ND
68µH Unshielded Wirewound Inductor 780mA 900mOhm Max Axial

68µH Unshielded Wirewound Inductor 780mA 900mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B78108E1683J009 495-76029-1-ND 495-76029-3-ND
Product Name 68UH 780MA 900 MOHM Inductor and Choke Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole Through Hole
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Drum Core, Wirewound
Inductance Range 68 microH
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.009uH 250MHz 0.68A Inductor and Choke - 71-0402CS-9N0XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0090 microH
Inductance Tolerance 5 (+/- %)
View Details
Fixed Inductors - FIT50-5-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-5777-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details