68µH Unshielded Wirewound Inductor 780mA 900mOhm Max Axial
68µH Unshielded Wirewound Inductor 780mA 900mOhm Max Axial
FIXED IND 68UH 780MA 900 MOHM TH Product overview: B78108E1683J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68UH, 780MA, 900 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 68UH, 780MA, 900 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B78108E1683J000 can be used for catalog matching and distributor lookup.
INDUCTOR, 68UH, 5%, 0.78A, 6.5MHZ; Product Range:BC+ Series; Inductance:68µH; DC Current Rating:780mA; DC Resistance Max:0.9ohm; Inductance Tolerance:± 5%; Self Resonant Frequency Min:6.5MHz; SVHC:Lead (27-Jun-2018) RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 495-6948-2-ND | 71-B78108E1683J000 | 31AC6300 |
| Product Name | Fixed Inductors | 68UH 780MA 900 MOHM Inductor and Choke | Inductor, 68Uh, 5%, 0.78A, 6.5Mhz; Product Range Epcos |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Through Hole | Through Hole | |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | |
| Configuration | Fixed | ||
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |