EPCOS AG Fixed Inductors B78108E1473J000

Description
47µH Unshielded Wirewound Inductor 950mA 680mOhm Max Axial
Request a Quote Datasheet
Description
47µH Unshielded Wirewound Inductor 950mA 680mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-6947-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-6947-2-ND
Fixed Inductors 495-6947-2-ND
47µH Unshielded Wirewound Inductor 950mA 680mOhm Max Axial

47µH Unshielded Wirewound Inductor 950mA 680mOhm Max Axial

Buy Now Datasheet
Fixed Inductors - 495-6947-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-6947-1-ND
Fixed Inductors 495-6947-1-ND
47µH Unshielded Wirewound Inductor 950mA 680mOhm Max Axial

47µH Unshielded Wirewound Inductor 950mA 680mOhm Max Axial

Buy Now Datasheet
Inductor, 47Uh, 5%, 0.95A, 8Mhz; Product Range Epcos - 31AC6297 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Uh, 5%, 0.95A, 8Mhz; Product Range Epcos
31AC6297
Inductor, 47Uh, 5%, 0.95A, 8Mhz; Product Range Epcos 31AC6297
INDUCTOR, 47UH, 5%, 0.95A, 8MHZ; Product Range:BC+ Series; Inductance:47µH; DC Current Rating:950mA; DC Resistance Max:0.68ohm; Inductance Tolerance:± 5%; Self Resonant Frequency Min:8MHz; SVHC:Lead (27-Jun-2018) RoHS Compliant: Yes

INDUCTOR, 47UH, 5%, 0.95A, 8MHZ; Product Range:BC+ Series; Inductance:47µH; DC Current Rating:950mA; DC Resistance Max:0.68ohm; Inductance Tolerance:± 5%; Self Resonant Frequency Min:8MHz; SVHC:Lead (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-6947-2-ND 31AC6297
Product Name Fixed Inductors Inductor, 47Uh, 5%, 0.95A, 8Mhz; Product Range Epcos
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R22M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Common Mode Chokes - CME375-9-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL1008-2624JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details