EPCOS AG 4.7uH 1MHz 2.75A Inductor and Choke B78108E1472K009

Description
RF Choke Drum Core 4.7uH 10% 1MHz 45Q-Factor Ferrite 2.75A 85mOhm DCR AXL Ammo Product overview: B78108E1472K009 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uH, 1MHz, 2.75A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7uH, 1MHz, 2.75A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B78108E1472K009 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Choke Drum Core 4.7uH 10% 1MHz 45Q-Factor Ferrite 2.75A 85mOhm DCR AXL Ammo Product overview: B78108E1472K009 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uH, 1MHz, 2.75A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7uH, 1MHz, 2.75A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B78108E1472K009 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.7uH 1MHz 2.75A Inductor and Choke - 71-B78108E1472K009 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7uH 1MHz 2.75A Inductor and Choke
71-B78108E1472K009
4.7uH 1MHz 2.75A Inductor and Choke 71-B78108E1472K009
RF Choke Drum Core 4.7uH 10% 1MHz 45Q-Factor Ferrite 2.75A 85mOhm DCR AXL Ammo Product overview: B78108E1472K009 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uH, 1MHz, 2.75A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7uH, 1MHz, 2.75A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B78108E1472K009 can be used for catalog matching and distributor lookup.

RF Choke Drum Core 4.7uH 10% 1MHz 45Q-Factor Ferrite 2.75A 85mOhm DCR AXL Ammo Product overview: B78108E1472K009 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uH, 1MHz, 2.75A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7uH, 1MHz, 2.75A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B78108E1472K009 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-76025-3-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-76025-3-ND
Fixed Inductors 495-76025-3-ND
4.7µH Unshielded Wirewound Inductor 2.75A 85mOhm Max Axial

4.7µH Unshielded Wirewound Inductor 2.75A 85mOhm Max Axial

Buy Now Datasheet
Fixed Inductors - 495-76025-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-76025-1-ND
Fixed Inductors 495-76025-1-ND
4.7µH Unshielded Wirewound Inductor 2.75A 85mOhm Max Axial

4.7µH Unshielded Wirewound Inductor 2.75A 85mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B78108E1472K009 495-76025-3-ND 495-76025-1-ND
Product Name 4.7uH 1MHz 2.75A Inductor and Choke Fixed Inductors Fixed Inductors
Mounting Option Through Hole Through Hole Through Hole
Technology RF Choke
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Drum Core, Wirewound
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Q Factor 45 45 45
Unlock Full Specs
to access all available technical data

Similar Products

0.009uH 250MHz 1.4A Inductor and Choke - 71-0402HP-9N0XGEW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 2 (+/- %)
Standards and Certifications RoHS
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT68-6 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 24.31 to ? microH
Rated DC Current 6800 milliamps
View Details
3 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
700uH 4A Inductor and Choke - 839-DFKF-18-0006 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 700 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers