EPCOS AG Fixed Inductors B78108E1471M000

Description
470nH Unshielded Wirewound Inductor 5A 27mOhm Max Axial
Request a Quote Datasheet
Description
470nH Unshielded Wirewound Inductor 5A 27mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-6935-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-6935-1-ND
Fixed Inductors 495-6935-1-ND
470nH Unshielded Wirewound Inductor 5A 27mOhm Max Axial

470nH Unshielded Wirewound Inductor 5A 27mOhm Max Axial

Buy Now Datasheet
Fixed Inductors - 495-6935-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-6935-2-ND
Fixed Inductors 495-6935-2-ND
470nH Unshielded Wirewound Inductor 5A 27mOhm Max Axial

470nH Unshielded Wirewound Inductor 5A 27mOhm Max Axial

Buy Now Datasheet
5A 27 MOHM Inductor and Choke - 71-B78108E1471M000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5A 27 MOHM Inductor and Choke
71-B78108E1471M000
5A 27 MOHM Inductor and Choke 71-B78108E1471M000
FIXED IND 470NH 5A 27 MOHM TH Product overview: B78108E1471M000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 27 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5A, 27 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B78108E1471M000 can be used for catalog matching and distributor lookup.

FIXED IND 470NH 5A 27 MOHM TH Product overview: B78108E1471M000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 27 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5A, 27 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B78108E1471M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 0.47Uh, 20%, 5A, 400Mhz; Product Range Epcos - 31AC6295 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.47Uh, 20%, 5A, 400Mhz; Product Range Epcos
31AC6295
Inductor, 0.47Uh, 20%, 5A, 400Mhz; Product Range Epcos 31AC6295
INDUCTOR, 0.47UH, 20%, 5A, 400MHZ; Product Range:BC+ Series; Inductance:470nH; DC Current Rating:5A; DC Resistance Max:0.027ohm; Inductance Tolerance:± 20%; Self Resonant Frequency Min:400MHz; SVHC:Lead (27-Jun-2018) RoHS Compliant: Yes

INDUCTOR, 0.47UH, 20%, 5A, 400MHZ; Product Range:BC+ Series; Inductance:470nH; DC Current Rating:5A; DC Resistance Max:0.027ohm; Inductance Tolerance:± 20%; Self Resonant Frequency Min:400MHz; SVHC:Lead (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-6935-1-ND 71-B78108E1471M000 31AC6295
Product Name Fixed Inductors 5A 27 MOHM Inductor and Choke Inductor, 0.47Uh, 20%, 5A, 400Mhz; Product Range Epcos
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data