EPCOS AG Fixed Inductors B78108E1332K000

Description
3.3µH Unshielded Wirewound Inductor 3.05A 73mOhm Max Axial
Request a Quote Datasheet
Description
3.3µH Unshielded Wirewound Inductor 3.05A 73mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B78108E1332K000CT-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Unshielded Wirewound Inductor 3.05A 73mOhm Max Axial

3.3µH Unshielded Wirewound Inductor 3.05A 73mOhm Max Axial

Buy Now Datasheet
Fixed Inductors - 495-B78108E1332K000TR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Unshielded Wirewound Inductor 3.05A 73mOhm Max Axial

3.3µH Unshielded Wirewound Inductor 3.05A 73mOhm Max Axial

Buy Now Datasheet
Inductor, 3.3Uh, 10%, 3.05A, 75Mhz; Product Range Epcos - 31AC6293 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, 10%, 3.05A, 75Mhz; Product Range Epcos
31AC6293
Inductor, 3.3Uh, 10%, 3.05A, 75Mhz; Product Range Epcos 31AC6293
INDUCTOR, 3.3UH, 10%, 3.05A, 75MHZ; Product Range:BC+ Series; Inductance:3.3µH; DC Current Rating:3.05A; DC Resistance Max:0.073ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:75MHz; SVHC:Lead (27-Jun-2018) RoHS Compliant: Yes

INDUCTOR, 3.3UH, 10%, 3.05A, 75MHZ; Product Range:BC+ Series; Inductance:3.3µH; DC Current Rating:3.05A; DC Resistance Max:0.073ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:75MHz; SVHC:Lead (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-B78108E1332K000CT-ND 31AC6293
Product Name Fixed Inductors Inductor, 3.3Uh, 10%, 3.05A, 75Mhz; Product Range Epcos
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-R82MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
High Current Rod Core Inductor - FIRCH-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.05 microH
DCR 0.0073 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2335JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details