EPCOS AG Fixed Inductors B78108E1223K000

Description
22µH Unshielded Wirewound Inductor 1.3A 350mOhm Max Axial
Request a Quote Datasheet
Description
22µH Unshielded Wirewound Inductor 1.3A 350mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-6945-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-6945-1-ND
Fixed Inductors 495-6945-1-ND
22µH Unshielded Wirewound Inductor 1.3A 350mOhm Max Axial

22µH Unshielded Wirewound Inductor 1.3A 350mOhm Max Axial

Buy Now Datasheet
Fixed Inductors - 495-6945-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-6945-2-ND
Fixed Inductors 495-6945-2-ND
22µH Unshielded Wirewound Inductor 1.3A 350mOhm Max Axial

22µH Unshielded Wirewound Inductor 1.3A 350mOhm Max Axial

Buy Now Datasheet
22UH 1.3A 350 MOHM Inductor and Choke - 71-B78108E1223K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22UH 1.3A 350 MOHM Inductor and Choke
71-B78108E1223K000
22UH 1.3A 350 MOHM Inductor and Choke 71-B78108E1223K000
FIXED IND 22UH 1.3A 350 MOHM TH Product overview: B78108E1223K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UH, 1.3A, 350 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22UH, 1.3A, 350 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B78108E1223K000 can be used for catalog matching and distributor lookup.

FIXED IND 22UH 1.3A 350 MOHM TH Product overview: B78108E1223K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UH, 1.3A, 350 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22UH, 1.3A, 350 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B78108E1223K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 22Uh, 10%, 1.3A, 12Mhz; Product Range Epcos - 31AC6291 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, 10%, 1.3A, 12Mhz; Product Range Epcos
31AC6291
Inductor, 22Uh, 10%, 1.3A, 12Mhz; Product Range Epcos 31AC6291
INDUCTOR, 22UH, 10%, 1.3A, 12MHZ; Product Range:BC+ Series; Inductance:22µH; DC Current Rating:1.3A; DC Resistance Max:0.35ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:12MHz; SVHC:Lead (27-Jun-2018) RoHS Compliant: Yes

INDUCTOR, 22UH, 10%, 1.3A, 12MHZ; Product Range:BC+ Series; Inductance:22µH; DC Current Rating:1.3A; DC Resistance Max:0.35ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:12MHz; SVHC:Lead (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-6945-1-ND 71-B78108E1223K000 31AC6291
Product Name Fixed Inductors 22UH 1.3A 350 MOHM Inductor and Choke Inductor, 22Uh, 10%, 1.3A, 12Mhz; Product Range Epcos
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2684JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1670380 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Common Mode Choke
Inductance Range 10000 microH
View Details
Fixed Inductors - 486-3139-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details