EPCOS AG Fixed Inductors B78108E1222K000

Description
2.2µH Unshielded Wirewound Inductor 3.4A 57mOhm Max Axial
Request a Quote Datasheet
Description
2.2µH Unshielded Wirewound Inductor 3.4A 57mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-6939-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-6939-2-ND
Fixed Inductors 495-6939-2-ND
2.2µH Unshielded Wirewound Inductor 3.4A 57mOhm Max Axial

2.2µH Unshielded Wirewound Inductor 3.4A 57mOhm Max Axial

Buy Now Datasheet
Inductor, 2.2Uh, 10%, 3.4A, 150Mhz; Product Range Epcos - 31AC6290 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, 10%, 3.4A, 150Mhz; Product Range Epcos
31AC6290
Inductor, 2.2Uh, 10%, 3.4A, 150Mhz; Product Range Epcos 31AC6290
INDUCTOR, 2.2UH, 10%, 3.4A, 150MHZ; Product Range:BC+ Series; Inductance:2.2µH; DC Current Rating:3.4A; DC Resistance Max:0.057ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:150MHz; SVHC:Lead (27-Jun-2018) RoHS Compliant: Yes

INDUCTOR, 2.2UH, 10%, 3.4A, 150MHZ; Product Range:BC+ Series; Inductance:2.2µH; DC Current Rating:3.4A; DC Resistance Max:0.057ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:150MHz; SVHC:Lead (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-6939-2-ND 31AC6290
Product Name Fixed Inductors Inductor, 2.2Uh, 10%, 3.4A, 150Mhz; Product Range Epcos
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-3N4 0201DS-3N4XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-4R7MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2473JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - KQ0805TTER10G - 964562-KQ0805TTER10G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers