EPCOS AG 1.5uH 1MHz 3.8A Inductor and Choke B78108E1152K009

Description
RF Choke Drum Core 1.5uH 10% 1MHz 60Q-Factor Ferrite 3.8A 47mOhm DCR AXL Ammo Product overview: B78108E1152K009 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5uH, 1MHz, 3.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5uH, 1MHz, 3.8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B78108E1152K009 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Choke Drum Core 1.5uH 10% 1MHz 60Q-Factor Ferrite 3.8A 47mOhm DCR AXL Ammo Product overview: B78108E1152K009 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5uH, 1MHz, 3.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5uH, 1MHz, 3.8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B78108E1152K009 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5uH 1MHz 3.8A Inductor and Choke - 71-B78108E1152K009 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5uH 1MHz 3.8A Inductor and Choke
71-B78108E1152K009
1.5uH 1MHz 3.8A Inductor and Choke 71-B78108E1152K009
RF Choke Drum Core 1.5uH 10% 1MHz 60Q-Factor Ferrite 3.8A 47mOhm DCR AXL Ammo Product overview: B78108E1152K009 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5uH, 1MHz, 3.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5uH, 1MHz, 3.8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B78108E1152K009 can be used for catalog matching and distributor lookup.

RF Choke Drum Core 1.5uH 10% 1MHz 60Q-Factor Ferrite 3.8A 47mOhm DCR AXL Ammo Product overview: B78108E1152K009 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5uH, 1MHz, 3.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5uH, 1MHz, 3.8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B78108E1152K009 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-76016-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-76016-1-ND
Fixed Inductors 495-76016-1-ND
1.5µH Unshielded Wirewound Inductor 3.8A 47mOhm Max Axial

1.5µH Unshielded Wirewound Inductor 3.8A 47mOhm Max Axial

Buy Now Datasheet
Fixed Inductors - 495-76016-3-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-76016-3-ND
Fixed Inductors 495-76016-3-ND
1.5µH Unshielded Wirewound Inductor 3.8A 47mOhm Max Axial

1.5µH Unshielded Wirewound Inductor 3.8A 47mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B78108E1152K009 495-76016-1-ND 495-76016-3-ND
Product Name 1.5uH 1MHz 3.8A Inductor and Choke Fixed Inductors Fixed Inductors
Mounting Option Through Hole Through Hole Through Hole
Technology RF Choke
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Drum Core, Wirewound
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Q Factor 60 60 60
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-4N8 0201DS-4N8XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Smoothing Filter Chokes - C-40X - Triad Magnetics
Specs
Inductance Range 320000 microH
Rated DC Current 600 milliamps
DCR 10 ohms
View Details
3 suppliers
Common Mode Chokes - DSO1-40-0003-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers