EPCOS AG 1.5UH 3.8A 47 MOHM Inductor and Choke B78108E1152K000

Description
FIXED IND 1.5UH 3.8A 47 MOHM TH Product overview: B78108E1152K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UH, 3.8A, 47 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5UH, 3.8A, 47 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B78108E1152K000 can be used for catalog matching and distributor lookup.
Request a Quote
Description
FIXED IND 1.5UH 3.8A 47 MOHM TH Product overview: B78108E1152K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UH, 3.8A, 47 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5UH, 3.8A, 47 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B78108E1152K000 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The inductor has a rated inductance of 1.5 µH with a tolerance of ±10%. It supports a maximum direct current (DC) rating of 3.8 A and features a maximum DC resistance of 0.047 ohms. The self-resonant frequency is a minimum of 235 MHz, making it suitable for high-frequency applications. The inductor is part of the BC+ series from EPCOS and is RoHS compliant. It is constructed with a ferrite drum core and uses enamel copper wire for winding, coated with a flame-retardant lacquer. This component is designed for applications such as DC-DC converters, filtering of supply voltage, RF blocking, and interference suppression.

Datasheet Summary
Powered by GS/AI

The inductor has a rated inductance of 1.5 µH with a tolerance of ±10%. It supports a maximum direct current (DC) rating of 3.8 A and features a maximum DC resistance of 0.047 ohms. The self-resonant frequency is a minimum of 235 MHz, making it suitable for high-frequency applications. The inductor is part of the BC+ series from EPCOS and is RoHS compliant. It is constructed with a ferrite drum core and uses enamel copper wire for winding, coated with a flame-retardant lacquer. This component is designed for applications such as DC-DC converters, filtering of supply voltage, RF blocking, and interference suppression.

Suppliers

Company
Product
Description
Supplier Links
1.5UH 3.8A 47 MOHM Inductor and Choke - 71-B78108E1152K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5UH 3.8A 47 MOHM Inductor and Choke
71-B78108E1152K000
1.5UH 3.8A 47 MOHM Inductor and Choke 71-B78108E1152K000
FIXED IND 1.5UH 3.8A 47 MOHM TH Product overview: B78108E1152K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UH, 3.8A, 47 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5UH, 3.8A, 47 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B78108E1152K000 can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 3.8A 47 MOHM TH Product overview: B78108E1152K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UH, 3.8A, 47 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5UH, 3.8A, 47 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B78108E1152K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-6938-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-6938-1-ND
Fixed Inductors 495-6938-1-ND
1.5µH Unshielded Wirewound Inductor 3.8A 47mOhm Max Axial

1.5µH Unshielded Wirewound Inductor 3.8A 47mOhm Max Axial

Buy Now Datasheet
Fixed Inductors - 495-6938-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-6938-2-ND
Fixed Inductors 495-6938-2-ND
1.5µH Unshielded Wirewound Inductor 3.8A 47mOhm Max Axial

1.5µH Unshielded Wirewound Inductor 3.8A 47mOhm Max Axial

Buy Now Datasheet
Inductor, 1.5Uh, 10%, 3.8A, 235Mhz; Product Range Epcos - 31AC6287 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, 10%, 3.8A, 235Mhz; Product Range Epcos
31AC6287
Inductor, 1.5Uh, 10%, 3.8A, 235Mhz; Product Range Epcos 31AC6287
INDUCTOR, 1.5UH, 10%, 3.8A, 235MHZ; Product Range:BC+ Series; Inductance:1.5µH; DC Current Rating:3.8A; DC Resistance Max:0.047ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:235MHz; SVHC:Lead (27-Jun-2018) RoHS Compliant: Yes

INDUCTOR, 1.5UH, 10%, 3.8A, 235MHZ; Product Range:BC+ Series; Inductance:1.5µH; DC Current Rating:3.8A; DC Resistance Max:0.047ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:235MHz; SVHC:Lead (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B78108E1152K000 495-6938-1-ND 31AC6287
Product Name 1.5UH 3.8A 47 MOHM Inductor and Choke Fixed Inductors Inductor, 1.5Uh, 10%, 3.8A, 235Mhz; Product Range Epcos
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 1.5 microH 1.5 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-R22MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
E - Core Common Mode Inductor - CME375-1 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4400 to ? microH
DCR 0.0490 ohms
View Details
4 suppliers
Fixed Inductors - 1674-CL1008-J564JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details