EPCOS AG Fixed Inductors B78108E1151M000

Description
150nH Unshielded Wirewound Inductor 6.5A 17mOhm Max Axial
Request a Quote Datasheet
Description
150nH Unshielded Wirewound Inductor 6.5A 17mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-6932-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-6932-1-ND
Fixed Inductors 495-6932-1-ND
150nH Unshielded Wirewound Inductor 6.5A 17mOhm Max Axial

150nH Unshielded Wirewound Inductor 6.5A 17mOhm Max Axial

Buy Now Datasheet
Fixed Inductors - 495-6932-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-6932-2-ND
Fixed Inductors 495-6932-2-ND
150nH Unshielded Wirewound Inductor 6.5A 17mOhm Max Axial

150nH Unshielded Wirewound Inductor 6.5A 17mOhm Max Axial

Buy Now Datasheet
Inductor, 0.15Uh, 20%, 6.5A, 650Mhz; Product Range Epcos - 31AC6286 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.15Uh, 20%, 6.5A, 650Mhz; Product Range Epcos
31AC6286
Inductor, 0.15Uh, 20%, 6.5A, 650Mhz; Product Range Epcos 31AC6286
INDUCTOR, 0.15UH, 20%, 6.5A, 650MHZ; Product Range:BC+ Series; Inductance:150nH; DC Current Rating:6.5A; DC Resistance Max:0.017ohm; Inductance Tolerance:± 20%; Self Resonant Frequency Min:650MHz; SVHC:Lead (27-Jun-2018) RoHS Compliant: Yes

INDUCTOR, 0.15UH, 20%, 6.5A, 650MHZ; Product Range:BC+ Series; Inductance:150nH; DC Current Rating:6.5A; DC Resistance Max:0.017ohm; Inductance Tolerance:± 20%; Self Resonant Frequency Min:650MHz; SVHC:Lead (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-6932-1-ND 31AC6286
Product Name Fixed Inductors Inductor, 0.15Uh, 20%, 6.5A, 650Mhz; Product Range Epcos
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J182SAL4TDKR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1-1625812-0 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 330 microH
View Details
2 suppliers
0201CT (0603) Low Profile Chip Inductors - 0201CT-1N5 0201CT-1N5XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details