EPCOS AG 10UH 2.25A 136 MOHM Inductor and Choke B78108E1103K000

Description
FIXED IND 10UH 2.25A 136 MOHM TH Product overview: B78108E1103K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UH, 2.25A, 136 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10UH, 2.25A, 136 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B78108E1103K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 10UH 2.25A 136 MOHM TH Product overview: B78108E1103K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UH, 2.25A, 136 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10UH, 2.25A, 136 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B78108E1103K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10UH 2.25A 136 MOHM Inductor and Choke - 71-B78108E1103K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10UH 2.25A 136 MOHM Inductor and Choke
71-B78108E1103K000
10UH 2.25A 136 MOHM Inductor and Choke 71-B78108E1103K000
FIXED IND 10UH 2.25A 136 MOHM TH Product overview: B78108E1103K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UH, 2.25A, 136 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10UH, 2.25A, 136 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B78108E1103K000 can be used for catalog matching and distributor lookup.

FIXED IND 10UH 2.25A 136 MOHM TH Product overview: B78108E1103K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UH, 2.25A, 136 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10UH, 2.25A, 136 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B78108E1103K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-6943-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-6943-2-ND
Fixed Inductors 495-6943-2-ND
10µH Unshielded Wirewound Inductor 2.25A 136mOhm Max Axial

10µH Unshielded Wirewound Inductor 2.25A 136mOhm Max Axial

Buy Now Datasheet
Fixed Inductors - 495-6943-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-6943-1-ND
Fixed Inductors 495-6943-1-ND
10µH Unshielded Wirewound Inductor 2.25A 136mOhm Max Axial

10µH Unshielded Wirewound Inductor 2.25A 136mOhm Max Axial

Buy Now Datasheet
Inductor, 10Uh, 10%, 2.25A, 20Mhz; Product Range Epcos - 31AC6284 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 10%, 2.25A, 20Mhz; Product Range Epcos
31AC6284
Inductor, 10Uh, 10%, 2.25A, 20Mhz; Product Range Epcos 31AC6284
INDUCTOR, 10UH, 10%, 2.25A, 20MHZ; Product Range:BC+ Series; Inductance:10µH; DC Current Rating:2.25A; DC Resistance Max:0.136ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:20MHz; SVHC:Lead (27-Jun-2018) RoHS Compliant: Yes

INDUCTOR, 10UH, 10%, 2.25A, 20MHZ; Product Range:BC+ Series; Inductance:10µH; DC Current Rating:2.25A; DC Resistance Max:0.136ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:20MHz; SVHC:Lead (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B78108E1103K000 495-6943-2-ND 31AC6284
Product Name 10UH 2.25A 136 MOHM Inductor and Choke Fixed Inductors Inductor, 10Uh, 10%, 2.25A, 20Mhz; Product Range Epcos
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 10 microH 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2185JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
5.6uH Inductor and Choke - 71-ML414PJB562MLZ - ERSAELECTRONICS PTE. LTD.
Specs
Packing Method Bulk
Standards and Certifications RoHS
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
1mH 5A 120mOhm Inductor and Choke - 839-DLFP-0125-0501 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 1000 microH
Lead Style Lead Wire
View Details
2 suppliers