EPCOS AG Fixed Inductors B78108E1101M009

Description
100nH Unshielded Wirewound Inductor 7.3A 15mOhm Max Axial
Request a Quote Datasheet
Description
100nH Unshielded Wirewound Inductor 7.3A 15mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-76011-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-76011-1-ND
Fixed Inductors 495-76011-1-ND
100nH Unshielded Wirewound Inductor 7.3A 15mOhm Max Axial

100nH Unshielded Wirewound Inductor 7.3A 15mOhm Max Axial

Buy Now Datasheet
Fixed Inductors - 495-76011-3-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-76011-3-ND
Fixed Inductors 495-76011-3-ND
100nH Unshielded Wirewound Inductor 7.3A 15mOhm Max Axial

100nH Unshielded Wirewound Inductor 7.3A 15mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-76011-1-ND 495-76011-3-ND
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite; Drum Core, Wirewound
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-5N5 0201DS-5N5XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - FIRCH-4-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Common Mode Chokes - 486-3108-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details