EPCOS AG 7.3A 15 MOHM Inductor and Choke B78108E1101M000

Description
FIXED IND 100NH 7.3A 15 MOHM TH Product overview: B78108E1101M000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.3A, 15 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 7.3A, 15 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B78108E1101M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 100NH 7.3A 15 MOHM TH Product overview: B78108E1101M000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.3A, 15 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 7.3A, 15 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B78108E1101M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7.3A 15 MOHM Inductor and Choke - 71-B78108E1101M000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
7.3A 15 MOHM Inductor and Choke
71-B78108E1101M000
7.3A 15 MOHM Inductor and Choke 71-B78108E1101M000
FIXED IND 100NH 7.3A 15 MOHM TH Product overview: B78108E1101M000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.3A, 15 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 7.3A, 15 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B78108E1101M000 can be used for catalog matching and distributor lookup.

FIXED IND 100NH 7.3A 15 MOHM TH Product overview: B78108E1101M000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.3A, 15 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 7.3A, 15 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B78108E1101M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-6931-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-6931-2-ND
Fixed Inductors 495-6931-2-ND
100nH Unshielded Wirewound Inductor 7.3A 15mOhm Max Axial

100nH Unshielded Wirewound Inductor 7.3A 15mOhm Max Axial

Buy Now Datasheet
Fixed Inductors - 495-6931-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-6931-1-ND
Fixed Inductors 495-6931-1-ND
100nH Unshielded Wirewound Inductor 7.3A 15mOhm Max Axial

100nH Unshielded Wirewound Inductor 7.3A 15mOhm Max Axial

Buy Now Datasheet
Inductor, 0.1Uh, 20%, 7.3A, 700Mhz; Product Range Epcos - 31AC6282 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.1Uh, 20%, 7.3A, 700Mhz; Product Range Epcos
31AC6282
Inductor, 0.1Uh, 20%, 7.3A, 700Mhz; Product Range Epcos 31AC6282
INDUCTOR, 0.1UH, 20%, 7.3A, 700MHZ; Product Range:BC+ Series; Inductance:100nH; DC Current Rating:7.3A; DC Resistance Max:0.015ohm; Inductance Tolerance:± 20%; Self Resonant Frequency Min:700MHz; SVHC:Lead (27-Jun-2018) RoHS Compliant: Yes

INDUCTOR, 0.1UH, 20%, 7.3A, 700MHZ; Product Range:BC+ Series; Inductance:100nH; DC Current Rating:7.3A; DC Resistance Max:0.015ohm; Inductance Tolerance:± 20%; Self Resonant Frequency Min:700MHz; SVHC:Lead (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B78108E1101M000 495-6931-2-ND 31AC6282
Product Name 7.3A 15 MOHM Inductor and Choke Fixed Inductors Inductor, 0.1Uh, 20%, 7.3A, 700Mhz; Product Range Epcos
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 0.1000 microH 0.1000 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LF1/4LCT1501F - 1069374-LF1/4LCT1501F - Win Source Electronics
Specs
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0805-J183JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Automotive 0.0062uH 250MHz 0.76A Inductor and Choke - 71-0402CS-6N2XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0062 microH
Inductance Tolerance 5 (+/- %)
View Details