DIODE, ESD PROTECTION, 5.6V, SOD-23; Clamping Voltage Vc Max:195V; Diode Case Style:SOT-23; No. of Pins:6Pins; Operating Voltage:5.6V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes
VARISTOR 52V 1012
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 24AC7813 | B72735D0050H062 |
| Product Name | Diode, Esd Protection, 5.6V, Sod-23; Clamping Voltage Vc Max Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |