EPCOS AG Circuit Protection - TVS - Varistors, MOVs B72724D0200A062

Description
Win Source Part Number: 969719-B72724D0200A0 62 Category: Circuit Protection>TVS - Varistors, MOVs Series: StandarD Package: Tape & Reel Number of Circuits: 4 Standard Package: 3,000 Capacitance @ Frequency: 56 pF @ 1 MHz Varistor Voltage (Min): 25 V Current - Surge: 30 A Maximum DC Volts: 22 V Mounting Type: Surface Mount, MLCV Package / Case: 0612 (1632 Metric) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.4000 Mfr: EPCOS - TDK Electronics Other Names: B72724D 200A 62,CDA5C20GTA,B72724 D200A62,495-3683-1,4 95-3683-2,495-3683-6
Request a Quote Datasheet
Description
Win Source Part Number: 969719-B72724D0200A0 62 Category: Circuit Protection>TVS - Varistors, MOVs Series: StandarD Package: Tape & Reel Number of Circuits: 4 Standard Package: 3,000 Capacitance @ Frequency: 56 pF @ 1 MHz Varistor Voltage (Min): 25 V Current - Surge: 30 A Maximum DC Volts: 22 V Mounting Type: Surface Mount, MLCV Package / Case: 0612 (1632 Metric) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.4000 Mfr: EPCOS - TDK Electronics Other Names: B72724D 200A 62,CDA5C20GTA,B72724 D200A62,495-3683-1,4 95-3683-2,495-3683-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Varistors, MOVs - 969719-B72724D0200A062 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Varistors, MOVs
969719-B72724D0200A062
Circuit Protection - TVS - Varistors, MOVs 969719-B72724D0200A062
Win Source Part Number: 969719-B72724D0200A0 62 Category: Circuit Protection>TVS - Varistors, MOVs Series: StandarD Package: Tape & Reel Number of Circuits: 4 Standard Package: 3,000 Capacitance @ Frequency: 56 pF @ 1 MHz Varistor Voltage (Min): 25 V Current - Surge: 30 A Maximum DC Volts: 22 V Mounting Type: Surface Mount, MLCV Package / Case: 0612 (1632 Metric) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.4000 Mfr: EPCOS - TDK Electronics Other Names: B72724D 200A 62,CDA5C20GTA,B72724 D200A62,495-3683-1,4 95-3683-2,495-3683-6

Win Source Part Number: 969719-B72724D0200A062
Category: Circuit Protection>TVS - Varistors, MOVs
Series: StandarD
Package: Tape & Reel
Number of Circuits: 4
Standard Package: 3,000
Capacitance @ Frequency: 56 pF @ 1 MHz
Varistor Voltage (Min): 25 V
Current - Surge: 30 A
Maximum DC Volts: 22 V
Mounting Type: Surface Mount, MLCV
Package / Case: 0612 (1632 Metric)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Mfr: EPCOS - TDK Electronics
Other Names: B72724D 200A 62,CDA5C20GTA,B72724D200A62,495-3683-1,495-3683-2,495-3683-6

Buy Now Datasheet
Singapore, Singapore
15KV TVS Protection Diode
144-B72724D0200A062
15KV TVS Protection Diode 144-B72724D0200A062
ESD Suppressor CeraDiode 15KV Product overview: B72724D0200A062 from TDK Corporation is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15KV. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 15KV, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-B72724D0200A062 can be used for catalog matching and distributor lookup.

ESD Suppressor CeraDiode 15KV Product overview: B72724D0200A062 from TDK Corporation is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15KV. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 15KV, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-B72724D0200A062 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Varistor, Metal Oxide, 50V, Block; Voltage Rating Vac Epcos - 63W2813 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Metal Oxide, 50V, Block; Voltage Rating Vac Epcos
63W2813
Varistor, Metal Oxide, 50V, Block; Voltage Rating Vac Epcos 63W2813
VARISTOR, METAL OXIDE, 50V, BLOCK; Voltage Rating VAC:-; Voltage Rating V DC:-; Product Range:Standard Series; Clamping Voltage Vc Max:50V; Varistor Case Style:SMD; Varistor Type:Multilayer Varistor (MLV); Peak Surge Current @ RoHS Compliant: Yes

VARISTOR, METAL OXIDE, 50V, BLOCK; Voltage Rating VAC:-; Voltage Rating V DC:-; Product Range:Standard Series; Clamping Voltage Vc Max:50V; Varistor Case Style:SMD; Varistor Type:Multilayer Varistor (MLV); Peak Surge Current @ RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - B72724D0200A062 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
B72724D0200A062
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs B72724D0200A062
VARISTOR 25V 30A 0612

VARISTOR 25V 30A 0612

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 969719-B72724D0200A062 144-B72724D0200A062 63W2813 B72724D0200A062
Product Name Circuit Protection - TVS - Varistors, MOVs 15KV TVS Protection Diode Varistor, Metal Oxide, 50V, Block; Voltage Rating Vac Epcos Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Package 0612 (1632 Metric) Tape and Reel Surface Mount, MLCV
IFSM 30 amps
CT 56 pF
Unlock Full Specs
to access all available technical data