EPCOS AG Diode, Esd Protection, 16V, 0612; Clamping Voltage Vc Max Epcos B72724D0160H062

Description
DIODE, ESD PROTECTION, 16V, 0612; Clamping Voltage Vc Max:350V; Diode Case Style:0612; No. of Pins:8Pins; Operating Voltage:16V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
DIODE, ESD PROTECTION, 16V, 0612; Clamping Voltage Vc Max:350V; Diode Case Style:0612; No. of Pins:8Pins; Operating Voltage:16V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Esd Protection, 16V, 0612; Clamping Voltage Vc Max Epcos - 24AC7812 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 16V, 0612; Clamping Voltage Vc Max Epcos
24AC7812
Diode, Esd Protection, 16V, 0612; Clamping Voltage Vc Max Epcos 24AC7812
DIODE, ESD PROTECTION, 16V, 0612; Clamping Voltage Vc Max:350V; Diode Case Style:0612; No. of Pins:8Pins; Operating Voltage:16V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

DIODE, ESD PROTECTION, 16V, 0612; Clamping Voltage Vc Max:350V; Diode Case Style:0612; No. of Pins:8Pins; Operating Voltage:16V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 24AC7812
Product Name Diode, Esd Protection, 16V, 0612; Clamping Voltage Vc Max Epcos
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 7691984 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Package Size 1210 (3225m)
Standards and Certifications RoHS
View Details
3 Wire Grounding In Line GFCI, 5-15P Manual Reset - G1215CM - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
15 Amp In-line And Plug Series GFCI -  - Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging In-Line and Plug
View Details
 - PESD3V3R1BSFYL - Rochester Electronics
Nexperia B.V.
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
View Details