Win Source Part Number: 1126145-B72724D0160H
Category: Circuit Protection>TVS - Varistors, MOVs
Series: High Speed
Package: Tape & Reel
Number of Circuits: 4
Standard Package: 3,000
Capacitance @ Frequency: 5 pF @ 1 MHz
Varistor Voltage (Min): 80 V
Maximum DC Volts: 16 V
Mounting Type: Surface Mount, MLCV
Package / Case: 0612 (1632 Metric)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Mfr: EPCOS - TDK Electronics
Other Names: B72724D160H62,CDA5C1
VARISTOR 80V 0612
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1126145-B72724D0160H062 | B72724D0160H062 |
| Product Name | Circuit Protection - TVS - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | 0612 (1632 Metric) | Surface Mount, MLCV |