The Varistor, MLV, 350V, 0612 is a multilayer varistor designed for high-speed applications. It features a maximum RMS operating voltage of 14V and a DC voltage rating of 16V. The varistor has a clamping voltage of up to 350V, making it suitable for protecting circuits from voltage spikes. It is housed in a 0612 case style and is compliant with RoHS standards. This component is ideal for engineers looking for reliable transient voltage suppression in compact electronic designs.
VARISTOR 150V 1A 0612
VARISTOR, MLV, 350V, 0612; Voltage Rating VAC:14V; Voltage Rating V DC:16V; Product Range:High-speed Series; Clamping Voltage Vc Max:350V; Varistor Case Style:0612; Varistor Type:Multilayer Varistor (MLV); Peak Surge Current @ RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | B72724A8151V062 | 24AC7811 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Mlv, 350V, 0612; Voltage Rating Vac Epcos |
| Package | Surface Mount, MLCV |