Win Source Part Number: 1150485-B72714A8140S
Category: Circuit Protection>TVS - Varistors, MOVs
Package: Tape & Reel
Number of Circuits: 4
Standard Package: 4,000
Capacitance @ Frequency: 15 pF @ 1 MHz
Varistor Voltage (Min): 24 V
Varistor Voltage (Typ): 28 V
Varistor Voltage (Max): 32 V
Current - Surge: 2 A
Maximum AC Volts: 14 V
Maximum DC Volts: 16 V
Energy: 0.03J
Mounting Type: Surface Mount, MLCV
Package / Case: 0508 (1220 Metric)
Temperature Range - Operating: -55°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): B72714A8140S160.;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Mfr: EPCOS - TDK Electronics
Other Names: 495-3427-2,CA05P4S14
Product Status: Obsolete
VARISTOR 28V 2A 0508
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1150485-B72714A8140S160 | B72714A8140S160 | B72714A8140S160 |
| Product Name | Circuit Protection - TVS - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs |
| Package | 0508 (1220 Metric) | Surface Mount, MLCV |