Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1180109-B72660M950K7
Packaging: Tape & Reel (TR)
Voltage Rating: 125 V
Length: 10.2 mm
Capacitance: 260 pF
Clamping Voltage: 250 V
Voltage Tolerance: 10 %
Energy: 7.6 J
Clamping Current: 10 A
Varistor Voltage: 150 V
Categories: TVS - Varistors,MOVs
Case / Package: 125
Alternative Parts (Cross-Reference): B72660-M950-K72; B72660M 950K 72; CU4032K95G2;
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Depth: 8 mm
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Voltage Rating (AC): 95 V
Max Voltage Rating (DC): 125 V
Max Output Current: 400 A
Max Surge Current: 1.2 kA
Max Supply Voltage: 95 V
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1180109-B72660M950K72 |
| Product Name | TVS - TVS - Varistors, MOVs - B72660M950K72 |
| RoHS Compliant | RoHS |
| Package | 125 |
| VC | 250 volts |