Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1179836-B72660M600S1
Length: 10.2 mm
Number of Circuits: 1
Contact Plating: Tin
Capacitance: 480 pF
Clamping Voltage: 200 V
Voltage Tolerance: 18 %
Energy: 4.8 J
Clamping Current: 45 A
Varistor Voltage: 100 V
Categories: TVS - Varistors,MOVs
Case / Package: 4032
Alternative Parts (Cross-Reference): B72660-M600-S172; B72660M 600S172;
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Depth: 8 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Voltage Rating (AC): 60 V
Max Voltage Rating (DC): 85 V
Max Surge Current: 1.2 kA
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1179836-B72660M600S172 |
| Product Name | TVS - TVS - Varistors, MOVs - B72660M600S172 |
| RoHS Compliant | RoHS |
| Package | 4032 |
| VC | 200 volts |