Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1031554-B72660M300K9
Packaging: Tape & Reel (TR)
Number of Circuits: 1
Mounting: SMD (SMT)
Energy: 2 J
Varistor Voltage: 47 V
Categories: TVS - Varistors,MOVs
Case / Package: 4032
Alternative Parts (Cross-Reference): B72660M300K93B72660-
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Max Voltage Rating (AC): 30 V
Max Voltage Rating (DC): 38 V
Max Surge Current: 250 A
Max Varistor Voltage: 51.7 V
Min Varistor Voltage: 42.3 V
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1031554-B72660M300K93 |
| Product Name | TVS - TVS - Varistors, MOVs - B72660M300K93 |
| RoHS Compliant | RoHS |