Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1053693-B72660M300K7
Packaging: Tape & Reel (TR)
Voltage Rating: 38 V
Length: 10.2 mm
Mounting: SMD (SMT)
Capacitance: 1.2 nF
Clamping Voltage: 93 V
Thickness: 3.2 mm
Voltage Tolerance: 10 %
Energy: 2 J
Clamping Current: 2.5 A
Varistor Voltage: 47 V
Categories: TVS - Varistors,MOVs
Case / Package: 4032
Alternative Parts (Cross-Reference): B72207S300K101; B72207S0300K101; B72207S300K211; MOV-07D470K; V47ZT1P; V47ZC1PB72660-M300-K
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 8 mm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Schedule B: 8533400080, 8533400080
Max Voltage Rating (AC): 30 V
Max Voltage Rating (DC): 38 V
Max Output Current: 250 A
Max Surge Current: 250 A
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1053693-B72660M300K72 |
| Product Name | TVS - TVS - Varistors, MOVs - B72660M300K72 |
| RoHS Compliant | RoHS |
| Package | 4032 |
| VC | 93 volts |