Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1164203-B72660M251K7
Length: 10.2 mm
Number of Circuits: 1
Capacitance: 105 pF
Clamping Voltage: 650 V
Voltage Tolerance: 10 %
Energy: 19 J
Clamping Current: 10 A
Varistor Voltage: 390 V
Categories: TVS - Varistors,MOVs
Case / Package: 4032
Alternative Parts (Cross-Reference): B72660-M251-K72; B72660M 251K 72; CU4032K250G2;
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Depth: 8 mm
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Case Code (Imperial): 4032
Max Voltage Rating (AC): 250 V
Max Voltage Rating (DC): 320 V
Max Surge Current: 1.2 kA
Max Operating Temperature: 85 °C
Max Varistor Voltage: 429 V
Min Varistor Voltage: 351 V
Case Code (Metric): 1080
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1164203-B72660M251K72 |
| Product Name | TVS - TVS - Varistors, MOVs - B72660M251K72 |
| RoHS Compliant | RoHS |
| Package | 4032 |
| VC | 650 volts |