Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1150526-B72660M250K7
Packaging: Tape & Reel (TR)
Length: 10.2 mm
Contact Plating: Tin
Capacitance: 1.4 nF
Tolerance: 10 %
Clamping Voltage: 77 V
Thickness: 3.2 mm
Clamping Current: 2.5 A
Varistor Voltage: 39 V
Categories: TVS - Varistors,MOVs
Case / Package: 4032
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Depth: 8 mm
Lead Free: Lead Free
RoHS: Compliant
Min Operating Temperature: -40 °C
Schedule B: 8533400080, 8533400080
Max Voltage Rating (DC): 31 V
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1150526-B72660M250K72 |
| Product Name | TVS - TVS - Varistors, MOVs - B72660M250K72 |
| RoHS Compliant | RoHS |