EPCOS AG Voltage Rating Vac Epcos B72660M151K72.

Description
Voltage Rating VAC:150V; Voltage Rating VDC:200V; Product Range:Standard Series; Clamping Voltage Vc Max:395V; Varistor Case Style:4032 [10080 Metric]; Peak Surge Current @ 8/20µS:1.2kA; Operating Temperature Min:-40°C RoHS Compliant: No
Datasheet
Description
Voltage Rating VAC:150V; Voltage Rating VDC:200V; Product Range:Standard Series; Clamping Voltage Vc Max:395V; Varistor Case Style:4032 [10080 Metric]; Peak Surge Current @ 8/20µS:1.2kA; Operating Temperature Min:-40°C RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Rating Vac Epcos - 27AC1346 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Rating Vac Epcos
27AC1346
Voltage Rating Vac Epcos 27AC1346
Voltage Rating VAC:150V; Voltage Rating VDC:200V; Product Range:Standard Series; Clamping Voltage Vc Max:395V; Varistor Case Style:4032 [10080 Metric]; Peak Surge Current @ 8/20µS:1.2kA; Operating Temperature Min:-40°C RoHS Compliant: No

Voltage Rating VAC:150V; Voltage Rating VDC:200V; Product Range:Standard Series; Clamping Voltage Vc Max:395V; Varistor Case Style:4032 [10080 Metric]; Peak Surge Current @ 8/20µS:1.2kA; Operating Temperature Min:-40°C RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 27AC1346
Product Name Voltage Rating Vac Epcos
Tj -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Switching Diodes - 1219625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
Single Phase Bridge - 3SBMA1F - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Single Phase Full Wave Bridge Assemblies
IF 3000 mA
VR 100 volts
View Details
PIN Diode Switches - NPS2-100-4000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details