Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 988464-B72660M141K93
Packaging: Tape & Reel (TR)
Termination: SMD/SMT
Mounting: SMD (SMT)
Clamping Voltage: 360 V
Categories: TVS - Varistors,MOVs
Alternative Parts (Cross-Reference): B72660M141K93B72660M
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant
Voltage Rating (AC): 140 V
Voltage Rating (DC): 180 V
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 988464-B72660M141K93 |
| Product Name | TVS - TVS - Varistors, MOVs - B72660M141K93 |
| RoHS Compliant | RoHS |