Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1047892-B72660M140K7
Packaging: Tape & Reel (TR)
Termination: SMD/SMT
Voltage Rating: 18 V
Length: 10.2 mm
Mounting: SMD (SMT)
Capacitance: 2.3 nF
Clamping Voltage: 43 V
Voltage Tolerance: 10 %
Energy: 900 mJ
Clamping Current: 2.5 A
Varistor Voltage: 22 V
Categories: TVS - Varistors,MOVs
Alternative Parts (Cross-Reference): B72207S0140K101; B72207S140K101; B72660M0140K072; V22ZA1P; V22ZS1P; MOV-07D220KB72660-M1
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 8 mm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Voltage Rating (AC): 14 V
Max Voltage Rating (AC): 14 V
Max Voltage Rating (DC): 18 V
Voltage Rating (DC): 18 V
Max Surge Current: 250 A
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1047892-B72660M140K72 |
| Product Name | TVS - TVS - Varistors, MOVs - B72660M140K72 |
| RoHS Compliant | RoHS |