VARISTOR, TVS, 93V, 4032; Voltage Rating VAC:30V; Voltage Rating V DC:34V; Product Range:-; Clamping Voltage Vc Max:93V; Varistor Case Style:4032; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @ 8/20µs:250A; Operating RoHS Compliant: Yes
VARISTOR 47V 250A 2SMD JLEAD
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 24AC7809 | B72660M1300K072 |
| Product Name | Varistor, Tvs, 93V, 4032; Voltage Rating Vac Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |