VARISTOR, TRANSIENT VOLTAGE, 43V, 4032; Voltage Rating VAC:14V; Voltage Rating V DC:16V; Product Range:Automotive Series; Clamping Voltage Vc Max:43V; Varistor Case Style:4032; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge RoHS Compliant: Yes
VARISTOR 22V 250A 2SMD JLEAD
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 78Y9845 | B72660M1140K072 |
| Product Name | Varistor, Transient Voltage, 43V, 4032; Voltage Rating Vac Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |