Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1047891-B72660M110K7
Packaging: Tape & Reel (TR)
Length: 10.2 mm
Capacitance: 2.75 nF
Clamping Voltage: 36 V
Voltage Tolerance: 10 %
Energy: 800 mJ
Clamping Current: 2.5 A
Varistor Voltage: 18 V
Categories: TVS - Varistors,MOVs
Alternative Parts (Cross-Reference): B72660M110K72B72660-
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 8 mm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Voltage Rating (AC): 11 V
Max Voltage Rating (DC): 14 V
Max Surge Current: 250 A
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1047891-B72660M110K72 |
| Product Name | TVS - TVS - Varistors, MOVs - B72660M110K72 |
| RoHS Compliant | RoHS |