VARISTOR 150V 1.2KA 4032
SINGLE CHIP, 95V, 45A; Voltage Rating VAC:60V; Voltage Rating V DC:85V; Product Range:-; Clamping Voltage Vc Max:-; Varistor Case Style:4032; Varistor Type:Multilayer Varistor (MLV); Peak Surge Current @ 8/20µs:45A; Operating RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | B72660M0950S172 | 78Y9844 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Single Chip, 95V, 45A; Voltage Rating Vac Epcos |
| Package | Surface Mount, MLCV |