Manufacturer: EPCOS (TDK)
Win Source Part Number: 912629-B72660M0950K0
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Varistor Circuit Surface Mount, MLCV 4032 (10080 Metric)
Package: 4032 (10080 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCV
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Other Part Number: CU4032K95G2-ND, 495-76490-1, B72660M950K72, 495-76490-2, B72660M0950K072-ND, CU4032K95G2, B72660M 950K 72
VARISTOR 150V 1.2KA 2SMD JLEAD
VARISTOR, TRANSIENT VOLTAGE, 250V, 4032; Voltage Rating VAC:95V; Voltage Rating V DC:125V; Product Range:Standard Series; Clamping Voltage Vc Max:250V; Varistor Case Style:4032; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 912629-B72660M0950K072 | B72660M0950K072 | 78Y9843 |
| Product Name | TVS - TVS - Varistors, MOVs - B72660M0950K072 | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Transient Voltage, 250V, 4032; Voltage Rating Vac Epcos |
| Tj | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |