Manufacturer: EPCOS (TDK)
Win Source Part Number: 863172-B72660M0750K0
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Varistor Circuit Surface Mount, MLCV 4032 (10080 Metric)
Package: 4032 (10080 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCV
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Other Part Number: B72660M750K72, CU4032K75G2, 495-75997-2, 495-75997-1, 495-75997-6, B72660M 750K 72, CU4032K75G2-ND
VARISTOR, TRANSIENT VOLTAGE, 200V, 4032; Voltage Rating VAC:75V; Voltage Rating V DC:100V; Product Range:Standard Series; Clamping Voltage Vc Max:200V; Varistor Case Style:4032; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge RoHS Compliant: Yes
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 863172-B72660M0750K072 | 78Y9842 |
| Product Name | TVS - TVS - Varistors, MOVs - B72660M0750K072 | Varistor, Transient Voltage, 200V, 4032; Voltage Rating Vac Epcos |
| Tj | -40 to 85 C (-40 to 185 F) |