Manufacturer: EPCOS (TDK)
Win Source Part Number: 912628-B72660M0600S1
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Varistor Circuit Surface Mount, MLCV 4032 (10080 Metric)
Package: 4032 (10080 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCV
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Other Part Number: B72660M 600S172, B72660M600S172, B72660M600S172-ND, B72660M0600S172-ND, 495-76489-1, 495-76489-2
SINGLE CHIP, 60V, 45A; Voltage Rating VAC:60V; Voltage Rating V DC:85V; Product Range:-; Clamping Voltage Vc Max:-; Varistor Case Style:4032; Varistor Type:Multilayer Varistor (MLV); Peak Surge Current @ 8/20µs:45A; Operating RoHS Compliant: Yes
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 912628-B72660M0600S172 | 78Y9841 |
| Product Name | TVS - TVS - Varistors, MOVs - B72660M0600S172 | Single Chip, 60V, 45A; Voltage Rating Vac Epcos |
| Tj | -40 to 85 C (-40 to 185 F) |