Manufacturer: EPCOS (TDK)
Win Source Part Number: 769545-B72660M0600K0
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 2-SMD, J-Lead
Number of Circuits: 1
Mounting: Surface Mount, MLCV
Capacitance @ Frequency: 480pF @ 1kHz
Family Name: CU
Varistor Voltage (Typ): 100V
Current - Surge: 1.2kA
Maximum AC Volts: 60VAC
Maximum DC Volts: 85VDC
Energy: 4.8J
Categories: Circuit Protection
Varistor Voltage (Minimum): 90V
Varistor Voltage (Maximum): 110V
Alternative Parts (Cross-Reference): PV 60 K 4032 R;
Introduction Date: August 12, 2011
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
VARISTOR, TRANSIENT VOLTAGE, 165V, 4032; Voltage Rating VAC:60V; Voltage Rating V DC:85V; Product Range:Standard Series; Clamping Voltage Vc Max:165V; Varistor Case Style:4032; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge RoHS Compliant: Yes
VARISTOR 100V 1.2KA 2SMD JLEAD
VARISTOR 100V 1.2KA 2SMD JLEAD
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 769545-B72660M0600K072 | 79Y4056 | B72660M0600K072 | B72660M0600K072 |
| Product Name | TVS - TVS - Varistors, MOVs - B72660M0600K072 | Varistor, Transient Voltage, 165V, 4032; Voltage Rating Vac Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs |
| IFSM | 1200 amps |