VARISTOR 82V 1.2KA 2SMD JLEAD
VARISTOR, TRANSIENT VOLTAGE, 135V, 4032; Voltage Rating VAC:50V; Voltage Rating V DC:65V; Product Range:Standard Series; Clamping Voltage Vc Max:135V; Varistor Case Style:4032; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | B72660M0500K072 | 79Y4055 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Transient Voltage, 135V, 4032; Voltage Rating Vac Epcos |
| Package | Surface Mount, MLCV |