VARISTOR, TRANSIENT VOLTAGE, 110V, 4032; Voltage Rating VAC:35V; Voltage Rating V DC:45V; Product Range:Standard Series; Clamping Voltage Vc Max:110V; Varistor Case Style:4032; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge RoHS Compliant: Yes
VARISTOR 56V 250A 2SMD JLEAD
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 78Y9840 | B72660M0350K072 |
| Product Name | Varistor, Transient Voltage, 110V, 4032; Voltage Rating Vac Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |