Win Source Part Number: 1315006-B72660M0300K
Category: Circuit Protection>TVS - Varistors, MOVs
Series: StandarD
Package: Tape & Reel (TR)
Number of Circuits: 1
Varistor Voltage (Min): 42.3 V
Varistor Voltage (Typ): 47 V
Varistor Voltage (Max): 51.7 V
Current - Surge: 250 A
Maximum AC Volts: 30 V
Maximum DC Volts: 38 V
Energy: 2J
Mounting Type: Surface Mount, MLCV
Package / Case: 4032 (10080 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Mfr: EPCOS - TDK Electronics
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1315006-B72660M0300K093 |
| Product Name | Circuit Protection - TVS - Varistors, MOVs |
| Package | 4032 (10080 Metric) |