Manufacturer: EPCOS (TDK)
Win Source Part Number: 912625-B72660M0251K0
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Varistor Circuit Surface Mount, MLCV 4032 (10080 Metric)
Package: 4032 (10080 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCV
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Other Part Number: 495-7116-1, 495-7116-2, B72660M251K72, CU4032K250G2-ND, 495-7116-6, B72660M 251K 72, Q8309564, CU4032K250G2-NDL, CU4032K250G2
VARISTOR 390V 1.2KA 2SMD JLEAD
VARISTOR, TRANSIENT VOLTAGE, 650V, 4032; Voltage Rating VAC:250V; Voltage Rating V DC:320V; Product Range:Standard Series; Clamping Voltage Vc Max:650V; Varistor Case Style:4032; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge RoHS Compliant: Yes
VARISTOR 390V 1.2KA 2SMD JLEAD
| Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 912625-B72660M0251K072 | B72660M0251K072 | 79Y4052 | B72660M0251K072 |
| Product Name | TVS - TVS - Varistors, MOVs - B72660M0251K072 | Varistors, MOVs | Varistor, Transient Voltage, 650V, 4032; Voltage Rating Vac Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Tj | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |